Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0238
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0238
|
7,658
in stock
|
Buy Now | |
CoreStaff
from US$0.0380
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0277
|
-
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now | |
element14
from US$0.0389
|
-
|
Buy Now | |
Farnell
from US$0.0358
|
-
|
Buy Now |
Suitable for Middle Power Driver |
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-416FL |
---|---|
JEITA Package | SC-89 |
Number of terminal | 3 |
Polarity | PNP |
Collector Power dissipation PC[W] | 0.15 |
Collector-Emitter voltage VCEO1[V] | -30 |
Collector current Io(Ic) [A] | -0.5 |
hFE | 200 to 500 |
hFE (Min.) | 200 |
hFE (Max.) | 500 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.85) |
Data Sheet |
---|
2SAR502EB Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Signal Transistors PNP -30V -500mA EMT3F | RS |
Trans, Pnp, -30V, -0.5A, 150Deg C, 0.15W | Newark Electronics |
Bipolar Transistors - BJT PNP Digital Transtr Driver | Future Electronics |
Trans GP BJT PNP 30V 0.5A 3-Pin SOT-416FL T/R | Avnet America |
TRANS, PNP, -30V, -0.5A, 150DEG C, 0.15W | element14 |
Where can I find additional details, specifications and documents for a 2SAR502EBTL?
Additional datasheets, footprints and schematics for 2SAR502EBTL are listed on our Part Details page. You can also find images and similar parts to 2SAR502EBTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SAR502EBTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SAR502EBTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SAR502EBTL fall under?
The 2SAR502EBTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SAR502EBTL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SAR502EBTL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SAR502EBTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SAR502EBTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2SAR502EBTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SAR502EBTL often in real-time on the comparison pages.
What if I can't find stock of 2SAR502EBTL?
You can fill out our help required form which you can use to request a quote for 2SAR502EBTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.