2SA2018TL Part Information
Details for 2SA2018TL by Rohm
Rohm Parts
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.1000 |
500 | 0.0798 |
1000 | 0.0595 |
5000 | 0.0583 |
Stock Information
Details
Part Specifications
Transistor Polarity | PNP |
Collector Emitter Voltage V(br)ceo | -12V |
Transition Frequency ft | - |
Power Dissipation Pd | 150mW |
DC Collector Current | -0.5A |
DC Current Gain hFE | 270hFE |
Transistor Case Style | SOT-416 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- TRANS, PNP, -12V, -0.5A, 150DEG C, 0.15W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:-; Power Dissipation Pd:150mW; DC Collector Current:-0.5A; DC Current Gain hFE:270hFE; Transistor RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2SA2018TL?
Additional datasheets, footprints and schematics for 2SA2018TL are listed in our Part Details tab. You can also find the 2SA2018TL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA2018TL in the Pricing & Inventory tab next to part details. You can view 2SA2018TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA2018TL fall under?
The 2SA2018TL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to 2SA2018TL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA2018TL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA2018TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2SA2018TL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2SA2018TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA2018TL often in real-time on the comparison pages.
What if I can't find stock of 2SA2018TL?
You can fill out our help required form which you can use to request a quote for 2SA2018TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.