Status: | Active |
---|---|
Series: | 2SA1962 |
RoHS: | Compliant |
High Current Capability: IC = -15A |
High Power Dissipation : 130watts |
High Fequency : 30MHz |
High Voltage : VCEO= -250V |
Wide S.O.A for reliable operation |
Excellent Gain Linearity for low THD |
Complement to 2SC5242/FJA4313 |
Thermal and electrical Spice models are available |
High-Fidelity Audio Output Amplifier |
General Purpose Power Amplifier |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 2SA1962 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 3 |
IC Cont. (A) | 17 |
VCEO Min (V) | 250 |
VCBO (V) | 250 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 80 |
hFE Max | 160 |
fT Min (MHz) | 30 |
PTM Max (W) | 130 |
Package Type | TO-3P-3L |
TRANS, PNP, -250V, -17A, 150DEG C, 130W | Farnell Contract |
Pnp Epitaxial Silicon Transistor/Tube Rohs Compliant: Yes |Onsemi 2SA1962OTU | Newark Electronics |
Where can I find additional details, specifications and documents for a 2SA1962OTU?
Additional datasheets, footprints and schematics for 2SA1962OTU are listed on our Part Details page. You can also find images and similar parts to 2SA1962OTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA1962OTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA1962OTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA1962OTU fall under?
The 2SA1962OTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA1962OTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA1962OTU you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA1962OTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SA1962OTU have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for 2SA1962OTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA1962OTU often in real-time on the comparison pages.
What if I can't find stock of 2SA1962OTU?
You can fill out our help required form which you can use to request a quote for 2SA1962OTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.