Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0410
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.0226
|
131,080
in stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
23,580
in stock
|
Buy Now | |
Future Electronics
from US$0.0214
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
-
|
Buy Now | |
Avnet America
from US$0.0256
|
-
|
Buy Now | |
element14
from US$0.0433
|
-
|
Buy Now | |
Farnell
from US$0.0410
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -50V |
Transition Frequency ft | 140MHz |
Power Dissipation Pd | 150mW |
DC Collector Current | -150mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SC-75A |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Gain Bandwidth ft Typ | 140MHz |
2SA1774 Series 50 V 0.15 A SMT PNP General Purpose Transistor - SC-75A | Future Electronics |
Transistor,SMT,2SA1774TLR,PNP,50V,0.15A | RS |
Transistor,pnp,50V,0.15A,sot-416 | Newark Electronics |
Trans GP BJT PNP 50V 0.15A 3-Pin EMT T/R | Avnet America |
TRANSISTOR,PNP,50V,0.15A,SOT-416 | element14 |
Where can I find additional details, specifications and documents for a 2SA1774TLR?
Additional datasheets, footprints and schematics for 2SA1774TLR are listed on our Part Details page. You can also find images and similar parts to 2SA1774TLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SA1774TLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SA1774TLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SA1774TLR fall under?
The 2SA1774TLR is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SA1774TLR when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SA1774TLR you can contact the distributor directly for product support, shipping queries etc.
Is the 2SA1774TLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SA1774TLR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, RS and Newark Electronics have stock available or on a lead time for 2SA1774TLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SA1774TLR often in real-time on the comparison pages.
What if I can't find stock of 2SA1774TLR?
You can fill out our help required form which you can use to request a quote for 2SA1774TLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.