2NFP9C Part Information
Details for 2NFP9C by HellermanTyton
Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.3230 |
200 | 0.3010 |
500 | 0.2730 |
1000 | 0.2460 |
2000 | 0.2300 |
5000 | 0.2220 |
Stock Information
Details
Part Downloads
Part Specifications
External Diameter - Imperial | 0.25" |
External Diameter - Metric | 6.35mm |
Wrap Material | Polyethylene |
Wrap Color | Natural |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
RoHS Compliant | Yes |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2NFP9C?
Additional datasheets, footprints and schematics for 2NFP9C are listed in our Part Details tab. You can also find the 2NFP9C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2NFP9C in the Pricing & Inventory tab next to part details. You can view 2NFP9C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2NFP9C fall under?
The 2NFP9C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.
Can I view similar or alternative parts?
You can view similar parts to 2NFP9C when available in the Spiral Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2NFP9C you can contact the distributor directly for product support, shipping queries etc.
Is the 2NFP9C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2NFP9C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2NFP9C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2NFP9C often in real-time on the comparison pages.
What if I can't find stock of 2NFP9C?
You can fill out our help required form which you can use to request a quote for 2NFP9C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.