2N7002W-7-F Part Information

Details for 2N7002W-7-F by Diodes Incorporated

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 115mA
Drain Source Voltage Vds 60V
On Resistance Rds(on) 13.5ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2V
Power Dissipation Pd 200mW
Transistor Case Style SOT-323
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Current Id Max 800mA
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Termination Type Surface Mount Device
Transistor Type Enhancement
Voltage Vds Typ 60V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement 10V
RoHS Compliant

Alternative Part Descriptions

  • 2N7002 FAMILY SOT323 T&R 3K ROHS COMPLIANT: YES | Newark Electronics
  • N-Channel 60 V 7.5 Ohm Surface Mount Enhancement Mode Transistor SOT-323 | Future Electronics EMEA
  • Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-323 T/R | Avnet America
  • Transistor: N-MOSFET; unipolar; 60V; 0.073A; 0.2W; SOT323 | Transfer Multisort Elektronik
  • MOSFET N-Channel 60V 0.115A SOT323 | Allied Electronics & Automation
  • Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-323 T/R | Avnet Europe
  • Transistor MOSFET N-CH 60V 0.115A 3-Pin SOT-323 T/R | Avnet Asia
  • MOSFET [Diodes Incorporated] 2N7002W-7-F MOSFET | Distrelec
  • N-Channel 60 V 7.5 Ohm Surface Mount Enhancement Mode Transistor SOT-323 | Future Electronics
  • N-Channel 60 V 7.5 Ohm Surface Mount Enhancement Mode Transistor SOT-323 | Future Electronics APAC
  • N-CH MOS-FET 0,115A 60V SOT323 | Rutronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N7002W-7-F?

Additional datasheets, footprints and schematics for 2N7002W-7-F are listed in our Part Details tab. You can also find the 2N7002W-7-F image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N7002W-7-F in the Pricing & Inventory tab next to part details. You can view 2N7002W-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N7002W-7-F fall under?

The 2N7002W-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N7002W-7-F when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002W-7-F you can contact the distributor directly for product support, shipping queries etc.

Is the 2N7002W-7-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2N7002W-7-F have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Transfer Multisort Elektronik and Allied Electronics & Automation have stock available or on a lead time for 2N7002W-7-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N7002W-7-F often in real-time on the comparison pages.

What if I can't find stock of 2N7002W-7-F?

You can fill out our help required form which you can use to request a quote for 2N7002W-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N7002W-7-F

Loading...
Loading Results for 2N7002W-7-F
We use cookies to improve your experience. See our privacy policy.
Okay