Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
3,000
in stock
|
Buy Now | |
element14
from US$0.27
|
3,000
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual N-Channel MOSFET |
Low On-Resistance |
Low Gate Threshold Voltage |
Low Input Capacitance |
Fast Switching Speed |
Low Input/Output Leakage |
Ultra-Small Surface Mount Package |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | 2N7002V |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.28 |
PD Max (W) | 0.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=7500 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=2000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 37.8 |
Package Type | SOT-563 |
Mosfet, Dual N Channel, 60V, 1.6Ohm, 280Ma, Sot-563F-6 | Newark Electronics |
84W8891 | element14 |
MOSFET, Fairchild, 2N7002V | RS |
Transistor MOSFET Array Dual N-CH 60V 0.28A 6-Pin SOT-563F T/R | Avnet America |
N-Channel 60 V 5 Ohm SMT Enhancement Mode Field Effect Transistor-SOT-563F | Future Electronics |
MOSFET, DUAL N CH, 60V, 280MA, SOT563F-6 | Farnell |
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Where can I find additional details, specifications and documents for a 2N7002V?
Additional datasheets, footprints and schematics for 2N7002V are listed on our Part Details page. You can also find images and similar parts to 2N7002V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002V fall under?
The 2N7002V is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to 2N7002V when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002V you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N7002V have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for 2N7002V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002V often in real-time on the comparison pages.
What if I can't find stock of 2N7002V?
You can fill out our help required form which you can use to request a quote for 2N7002V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.