Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0095
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics
from US$0.0095
|
3,351,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0254
|
53,380
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.05
|
29,955
in stock
|
Buy Now |
![]() |
element14
from US$0.0298
|
29,955
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0244
|
29,955
in stock
|
Buy Now |
![]() |
Micros
from US$0.0379
|
21,000
in stock
|
Buy Now |
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 115mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10VDC |
Threshold Voltage Vgs | 1V |
2N7002 Series N-Channel 60 V 7.5 Ohm Surface Mount MosFet - SOT-23-3 | Future Electronics |
Transistor: N-MOSFET | TME |
Mosfet, N-Ch, 60V, 0.115A, Sot-23 Rohs Compliant: Yes |Micro Commercial Components 2N7002-TP | Newark Electronics |
MOSFET, N-CH, 60V, 0.115A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a 2N7002-TP?
Additional datasheets, footprints and schematics for 2N7002-TP are listed on our Part Details page. You can also find images and similar parts to 2N7002-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002-TP fall under?
The 2N7002-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002-TP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002-TP you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7002-TP have stock available?
Authorised distributors including Future Electronics, TME, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2N7002-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002-TP often in real-time on the comparison pages.
What if I can't find stock of 2N7002-TP?
You can fill out our help required form which you can use to request a quote for 2N7002-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.