2N7002H6327XTSA2 Part Information

Details for 2N7002H6327XTSA2 by Infineon Technologies

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Featured content from Farnell

Part Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 300mA
Drain Source Voltage Vds 60V
On Resistance Rds(on) 1.6ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2.1V
Power Dissipation Pd 500mW
Transistor Case Style SOT-23
No. of Pins 3Pins, 3 Pin
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • MOSFET, N-CH, 60V, 0.3A, 150DEG C, 0.5W; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:300mA; On Resistance Rds(on):1.6ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes | Newark Electronics
  • Transistor MOSFET N-CH 60V 0.3A 3-Pin SOT-23 T/R | Avnet America
  • Transistor: N-MOSFET; unipolar; 60V; 0.3A; 0.5W; PG-SOT23 | Transfer Multisort Elektronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N7002H6327XTSA2?

Additional datasheets, footprints and schematics for 2N7002H6327XTSA2 are listed in our Part Details tab. You can also find the 2N7002H6327XTSA2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N7002H6327XTSA2 in the Pricing & Inventory tab next to part details. You can view 2N7002H6327XTSA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N7002H6327XTSA2 fall under?

The 2N7002H6327XTSA2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N7002H6327XTSA2 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002H6327XTSA2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N7002H6327XTSA2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2N7002H6327XTSA2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for 2N7002H6327XTSA2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N7002H6327XTSA2 often in real-time on the comparison pages.

What if I can't find stock of 2N7002H6327XTSA2?

You can fill out our help required form which you can use to request a quote for 2N7002H6327XTSA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N7002H6327XTSA2

Loading...
Loading Results for 2N7002H6327XTSA2