2N7002DW-TP Semiconductors - Discretes by Micro Commercial Components

DUAL N CHANNEL MOSFET 60V 115mA SOT-363 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0187


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0187
36,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.09
3,880
Buy Now
Logo for element14 element14 US$0.07
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity Dual N Channel
Continuous Drain Current Id 115mA
Drain Source Voltage Vds 60V
On Resistance Rds(on) 4.4ohm
Rds(on) Test Voltage Vgs 10VDC
Product Range -

Alternative Descriptions

2N7002DW Series 60 V 115 mA 7.5 Ohm SMT Dual N-Channel Mosfet - SOT-363 | Future Electronics
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik
DUAL N CHANNEL MOSFET, 60V, 115mA, SOT-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N7002DW-TP?

Additional datasheets, footprints and schematics for 2N7002DW-TP are listed on our Part Details page. You can also find images and similar parts to 2N7002DW-TP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N7002DW-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7002DW-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N7002DW-TP fall under?

The 2N7002DW-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N7002DW-TP when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002DW-TP you can contact the distributor directly for product support, shipping queries etc.

Is the 2N7002DW-TP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N7002DW-TP have stock available?

Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 2N7002DW-TP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N7002DW-TP often in real-time on the comparison pages.

What if I can't find stock of 2N7002DW-TP?

You can fill out our help required form which you can use to request a quote for 2N7002DW-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay