2N7002DW Part Information
Details for 2N7002DW by ON Semiconductor
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Featured Distributor
Pricing
Break | Price |
---|---|
3000 | 0.0902 |
9000 | 0.0836 |
24000 | 0.0781 |
45000 | 0.0759 |
Stock Information
Details
Part Downloads
Part Specifications
Transistor Polarity | Dual N Channel |
Continuous Drain Current Id | 115mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.6ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 1.76V |
Power Dissipation Pd | 200mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Alternative Part Descriptions
- N CHANNEL MOSFET, 60V, 115mA, SOT-363, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; On Resistance Rds(on):1.6ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2N7002DW?
Additional datasheets, footprints and schematics for 2N7002DW are listed in our Part Details tab. You can also find the 2N7002DW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7002DW in the Pricing & Inventory tab next to part details. You can view 2N7002DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7002DW fall under?
The 2N7002DW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N7002DW when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7002DW you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7002DW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2N7002DW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2N7002DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7002DW often in real-time on the comparison pages.
What if I can't find stock of 2N7002DW?
You can fill out our help required form which you can use to request a quote for 2N7002DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.