Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.08
|
9,142
in stock
|
Buy Now |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 16ns |
No. of Pins | 5Pins |
Logic Case Style | SC-70 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1-bit dual-supply buffered voltage signal converter | Texas Instruments |
Where can I find additional details, specifications and documents for a 2N7001TDCKR?
Additional datasheets, footprints and schematics for 2N7001TDCKR are listed on our Part Details page. You can also find images and similar parts to 2N7001TDCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N7001TDCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N7001TDCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N7001TDCKR fall under?
The 2N7001TDCKR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to 2N7001TDCKR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N7001TDCKR you can contact the distributor directly for product support, shipping queries etc.
Is the 2N7001TDCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N7001TDCKR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for 2N7001TDCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N7001TDCKR often in real-time on the comparison pages.
What if I can't find stock of 2N7001TDCKR?
You can fill out our help required form which you can use to request a quote for 2N7001TDCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.