2N689 Thyristors by Solid State Manufacturing

SCR THYRISTOR, 16A, 500V, TO-48

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$10.56


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$10.98
-
Buy Now
Logo for RS Americas RS Americas US$10.56
-
Buy Now
Logo for element14 element14 US$12.62
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

SCR Module Type Single SCR
Peak Repetitive Off-State Voltage, Vdrm 500V
Gate Trigger Current Max, Igt 40mA
Current It av 16A
On State RMS Current IT(rms) 25A
Holding Current Max Ih 50mA
RoHS Compliant Yes

Alternative Descriptions

Scr Thyristor, 16A, 500V, To-48 | Newark Electronics
TO 48 25 Amp Scr | Solid State Manufacturing 2N689 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N689?

Additional datasheets, footprints and schematics for 2N689 are listed on our Part Details page. You can also find images and similar parts to 2N689 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N689 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N689 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N689 fall under?

The 2N689 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.

Can I view similar or alternative parts?

You can view similar parts to 2N689 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N689 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N689 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2N689 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2N689.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N689 often in real-time on the comparison pages.

What if I can't find stock of 2N689?

You can fill out our help required form which you can use to request a quote for 2N689 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay