2N6851JANTX. Part Information
Details for 2N6851JANTX. by Infineon Technologies
Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors
Part Specifications
Transistor Polarity | P Channel |
Drain Source Voltage Vds | 200V |
Continuous Drain Current Id | 4A |
On Resistance Rds(on) | 0.8ohm |
Transistor Mounting | Through Hole |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
No. of Pins | 3Pins |
RoHS Compliant | No |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2N6851JANTX.?
Additional datasheets, footprints and schematics for 2N6851JANTX. are listed in our Part Details tab. You can also find the 2N6851JANTX. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6851JANTX. in the Pricing & Inventory tab next to part details. You can view 2N6851JANTX. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6851JANTX. fall under?
The 2N6851JANTX. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N6851JANTX. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6851JANTX. you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6851JANTX. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6851JANTX. have stock available?
There is no stock from authorised distributors for 2N6851JANTX..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6851JANTX. often in real-time on the comparison pages.
What if I can't find stock of 2N6851JANTX.?
You can fill out our help required form which you can use to request a quote for 2N6851JANTX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.