Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 200V |
Gate Trigger Current Max, Igt | 40mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Holding Current Max Ih | 50mA |
RoHS Compliant | Yes |
Scr Thyristor, 16A, 200V, To-48 | Newark Electronics |
TO 48 25 Amp Scr | Solid State Manufacturing 2N685 | RS Americas |
Where can I find additional details, specifications and documents for a 2N685?
Additional datasheets, footprints and schematics for 2N685 are listed on our Part Details page. You can also find images and similar parts to 2N685 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N685 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N685 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N685 fall under?
The 2N685 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to 2N685 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N685 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N685 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2N685 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2N685.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N685 often in real-time on the comparison pages.
What if I can't find stock of 2N685?
You can fill out our help required form which you can use to request a quote for 2N685 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.