2N6845 Part Information

Details for 2N6845 by TT Electronics

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Featured content from Farnell

Part Specifications

Transistor Polarity P Channel
Continuous Drain Current Id 4A
Drain Source Voltage Vds -100V
On Resistance Rds(on) 0.6ohm
Rds(on) Test Voltage Vgs -10V
Threshold Voltage Vgs -4V
Power Dissipation Pd 20W
Transistor Case Style TO-39
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Current Id Max -4A
Current Temperature 25°C
Full Power Rating Temperature 25°C
Lead Spacing 5.08mm
No. of Transistors 1
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Pulse Current Idm 16A
Termination Type Through Hole
Voltage Vds Typ -100V
Voltage Vgs Max -20V
Voltage Vgs Rds on Measurement -10V
RoHS Compliant

Alternative Part Descriptions

  • MOSFET Transistor, P Channel, 4 A, 100 V, 600 mohm, -10 V, -4 V RoHS Compliant: No | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N6845?

Additional datasheets, footprints and schematics for 2N6845 are listed in our Part Details tab. You can also find the 2N6845 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N6845 in the Pricing & Inventory tab next to part details. You can view 2N6845 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N6845 fall under?

The 2N6845 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N6845 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6845 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N6845 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2N6845 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2N6845.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N6845 often in real-time on the comparison pages.

What if I can't find stock of 2N6845?

You can fill out our help required form which you can use to request a quote for 2N6845 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N6845

Loading...
Loading Results for 2N6845