2N6790JANTX. Part Information

Details for 2N6790JANTX. by Infineon Technologies

Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors

Part Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 200V
Continuous Drain Current Id 3.5A
On Resistance Rds(on) 0.8ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
No. of Pins 3Pins
RoHS Compliant No

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N6790JANTX.?

Additional datasheets, footprints and schematics for 2N6790JANTX. are listed in our Part Details tab. You can also find the 2N6790JANTX. image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N6790JANTX. in the Pricing & Inventory tab next to part details. You can view 2N6790JANTX. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N6790JANTX. fall under?

The 2N6790JANTX. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N6790JANTX. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6790JANTX. you can contact the distributor directly for product support, shipping queries etc.

Is the 2N6790JANTX. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N6790JANTX. have stock available?

There is no stock from authorised distributors for 2N6790JANTX..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N6790JANTX. often in real-time on the comparison pages.

What if I can't find stock of 2N6790JANTX.?

You can fill out our help required form which you can use to request a quote for 2N6790JANTX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N6790JANTX.

Loading...
Loading Results for 2N6790JANTX.
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us