2N6770. Part Information

Details for 2N6770. by Infineon Technologies

Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors

Part Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 500V
Continuous Drain Current Id 12A
On Resistance Rds(on) 0.4ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
No. of Pins 2Pins
RoHS Compliant No

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N6770.?

Additional datasheets, footprints and schematics for 2N6770. are listed in our Part Details tab. You can also find the 2N6770. image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N6770. in the Pricing & Inventory tab next to part details. You can view 2N6770. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N6770. fall under?

The 2N6770. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N6770. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6770. you can contact the distributor directly for product support, shipping queries etc.

Is the 2N6770. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N6770. have stock available?

There is no stock from authorised distributors for 2N6770..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N6770. often in real-time on the comparison pages.

What if I can't find stock of 2N6770.?

You can fill out our help required form which you can use to request a quote for 2N6770. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N6770.

Loading...
Loading Results for 2N6770.
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us