2N6659-E3 Part Information

Details for 2N6659-E3 by Vishay Intertechnology

Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors

Part Downloads

Part Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 35V
Continuous Drain Current Id 1.4A
On Resistance Rds(on) 1.3ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.7V
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MOSFET; Transistor Polarity:N Channel; Drain Source Voltage Vds:35V; Continuous Drain Current Id:1.4A; On Resistance Rds(on):1.3ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N6659-E3?

Additional datasheets, footprints and schematics for 2N6659-E3 are listed in our Part Details tab. You can also find the 2N6659-E3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N6659-E3 in the Pricing & Inventory tab next to part details. You can view 2N6659-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N6659-E3 fall under?

The 2N6659-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N6659-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6659-E3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N6659-E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2N6659-E3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2N6659-E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N6659-E3 often in real-time on the comparison pages.

What if I can't find stock of 2N6659-E3?

You can fill out our help required form which you can use to request a quote for 2N6659-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N6659-E3

Loading...
Loading Results for 2N6659-E3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us