Status: | Unknown |
---|---|
Series: | 2N6504 Series |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
660
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
702
in stock
|
Buy Now | |
element14
from US$1.79
|
702
in stock
|
Buy Now | |
Farnell
from US$1.78
|
702
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$3.13
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 30mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 250A |
Holding Current Max Ih | 40mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | 2N6504 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
Scr Thyristor, 25A, 800V, To-220Ab-3 | Newark Electronics |
SCR THYRISTOR, 25A, 800V, TO-220AB-3 | element14 |
2N6509TG, THY T0220 25A 800V SCR | RS |
2N6509G Series 800 V 25 A Silicon Controlled Rectifier - TO-220AB-3 | Future Electronics |
25A 800V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a 2N6509TG?
Additional datasheets, footprints and schematics for 2N6509TG are listed on our Part Details page. You can also find images and similar parts to 2N6509TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6509TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6509TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6509TG fall under?
The 2N6509TG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to 2N6509TG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6509TG you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6509TG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6509TG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 2N6509TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6509TG often in real-time on the comparison pages.
What if I can't find stock of 2N6509TG?
You can fill out our help required form which you can use to request a quote for 2N6509TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.