Status: | Unknown |
---|---|
Series: | Silicon Controlled Rectifier (SRC) |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
1,010
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
1,134
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
1,100
in stock
|
Buy Now | |
CoreStaff
from US$1.72
|
1,000
in stock
|
Buy Now | |
element14
from US$1.79
|
666
in stock
|
Buy Now | |
Farnell
from US$1.81
|
666
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
633
in stock
|
Buy Now | |
Micros
from US$1.55
|
300
in stock
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 40mA |
Current It av | 16A |
On State RMS Current IT(rms) | 25A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 250A |
Holding Current Max Ih | 40mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | Silicon Controlled Rectifier (SRC) |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Itsm | 300A |
Device Marking | 2N6509 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 800V |
Termination Type | Through Hole |
Thyristor Case | TO-220AB |
Thyristor Type | Thyristor |
Thyristor | Transfer Multisort Elektronik |
800 V 25 A Through Hole Standard Recovery SCR - TO-220AB | Future Electronics |
Thyristor,2N6509 25A 800V | RS |
THYRISTOR, 25A, 800V, TO-220 | element14 |
Thyristor, 800V, 25A, To-220Ab | Newark Electronics |
It=25A | Micros |
25A 800V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a 2N6509G?
Additional datasheets, footprints and schematics for 2N6509G are listed on our Part Details page. You can also find images and similar parts to 2N6509G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6509G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6509G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6509G fall under?
The 2N6509G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to 2N6509G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6509G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6509G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6509G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, CoreStaff and element14 have stock available or on a lead time for 2N6509G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6509G often in real-time on the comparison pages.
What if I can't find stock of 2N6509G?
You can fill out our help required form which you can use to request a quote for 2N6509G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.