Status: | Unknown |
---|---|
Series: | 2N6400 Series |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 30mA |
Current It av | 10A |
On State RMS Current IT(rms) | 16A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 160A |
Holding Current Max Ih | 40mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | 2N6400 Series |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
2N6400 Series 600 V 16 A Reverse Blocking Thyristor Silicon Rectifier-TO-220AB | Future Electronics |
Thyristor SCR 600V 16A TO220AB | RS |
16A 600V SCR TO220 | TTI Europe |
SCR THYRISTOR, 16A, 600V, TO-220AB-3 | Farnell |
Where can I find additional details, specifications and documents for a 2N6404G?
Additional datasheets, footprints and schematics for 2N6404G are listed on our Part Details page. You can also find images and similar parts to 2N6404G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6404G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6404G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6404G fall under?
The 2N6404G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to 2N6404G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6404G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6404G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6404G have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, element14 and TTI Europe have stock available or on a lead time for 2N6404G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6404G often in real-time on the comparison pages.
What if I can't find stock of 2N6404G?
You can fill out our help required form which you can use to request a quote for 2N6404G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.