Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 400V |
---|---|
Gate Trigger Current Max, Igt | 30mA |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
12A 400V SCR TO220 | TTI Europe |
Scr Thyristor, 12A, 400V, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N6397TG?
Additional datasheets, footprints and schematics for 2N6397TG are listed on our Part Details page. You can also find images and similar parts to 2N6397TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6397TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6397TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6397TG fall under?
The 2N6397TG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to 2N6397TG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6397TG you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6397TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2N6397TG have stock available?
Authorised distributors including TTI Europe and Newark Electronics have stock available or on a lead time for 2N6397TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6397TG often in real-time on the comparison pages.
What if I can't find stock of 2N6397TG?
You can fill out our help required form which you can use to request a quote for 2N6397TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.