Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 100V |
---|---|
Gate Trigger Current Max, Igt | 30mA |
On State RMS Current IT(rms) | 12A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
2N6395G Series 100 V 12 A Silicon Controlled Rectifier - TO-220AB | Future Electronics |
12A 100V SCR TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a 2N6395G?
Additional datasheets, footprints and schematics for 2N6395G are listed on our Part Details page. You can also find images and similar parts to 2N6395G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6395G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6395G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6395G fall under?
The 2N6395G is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to 2N6395G when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6395G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6395G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2N6395G have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for 2N6395G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6395G often in real-time on the comparison pages.
What if I can't find stock of 2N6395G?
You can fill out our help required form which you can use to request a quote for 2N6395G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.