2N6349AG Thyristors by Littelfuse

TRIAC 800V 12A TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.84


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$1.02
884
Buy Now
Logo for Future Electronics Future Electronics US$0.84
-
Buy Now
Logo for TTI Europe TTI Europe US$0.88
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Peak Repetitive Off-State Voltage Vdrm 800V
On State RMS Current IT(rms) 12A
Triac Case Style TO-220AB
Gate Trigger Current Max (QI) Igt 75mA
Gate Trigger Voltage Max Vgt 2.5V
Peak Gate Power 20W

Alternative Descriptions

Triac | Transfer Multisort Elektronik
2N6349AG Series 800 V 12 A Through Hole Triac - TO-220AB | Future Electronics
12A 800V TRIAC TO220 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N6349AG?

Additional datasheets, footprints and schematics for 2N6349AG are listed on our Part Details page. You can also find images and similar parts to 2N6349AG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N6349AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6349AG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N6349AG fall under?

The 2N6349AG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to 2N6349AG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6349AG you can contact the distributor directly for product support, shipping queries etc.

Is the 2N6349AG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N6349AG have stock available?

Authorised distributors including Transfer Multisort Elektronik, Future Electronics and TTI Europe have stock available or on a lead time for 2N6349AG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N6349AG often in real-time on the comparison pages.

What if I can't find stock of 2N6349AG?

You can fill out our help required form which you can use to request a quote for 2N6349AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay