2N6348AG Thyristors by Littelfuse

TRIAC 600V 12A TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
1,430 units
Buy Now
Logo for Future Electronics Future Electronics
1,230 units
Buy Now
Logo for Chip Outpost Chip Outpost
500 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for TTI Europe TTI Europe
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Peak Repetitive Off-State Voltage Vdrm 600V
On State RMS Current IT(rms) 12A
Triac Case Style TO-220AB
Gate Trigger Current Max (QI) Igt 75mA
Gate Trigger Voltage Max Vgt 2.5V
Peak Gate Power 20W
Peak Non Rep Surge Current Itsm 50Hz 100A
Holding Current Max Ih 40mA
No. of Pins 3Pins
Operating Temperature Max 125°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (20-Jun-2016)

Alternative Descriptions

2N6348AG Series 600 V 12 A Through Hole Triac - TO-220AB | Future Electronics
TRIAC 600V 12A TO220AB | Chip Outpost
Triacs | Mouser Electronics
12A 600V TRIAC TO220 | TTI Europe
TRIAC, 600V, 12A, TO-220AB | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N6348AG?

Additional datasheets, footprints and schematics for 2N6348AG are listed on our Part Details page. You can also find images and similar parts to 2N6348AG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N6348AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6348AG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N6348AG fall under?

The 2N6348AG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to 2N6348AG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6348AG you can contact the distributor directly for product support, shipping queries etc.

Is the 2N6348AG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N6348AG have stock available?

Authorised distributors including Arrow Electronics, Future Electronics, Chip Outpost, Avnet America and Mouser Electronics have stock available or on a lead time for 2N6348AG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N6348AG often in real-time on the comparison pages.

What if I can't find stock of 2N6348AG?

You can fill out our help required form which you can use to request a quote for 2N6348AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay