Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 30A |
Triac Case Style | TO-48 |
Gate Trigger Current Max (QI) Igt | 250mA |
Gate Trigger Voltage Max Vgt | 3.4V |
Peak Gate Power | 20W |
Peak Non Rep Surge Current Itsm 50Hz | 250A |
Holding Current Max Ih | 200mA |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Triac, 600V, 30A, To-48 | Newark Electronics |
Isolated Stud TO48 30 Amp Triac | Solid State Manufacturing 2N6165 | RS Americas |
TRIAC, 600V, 30A, TO-48 | element14 |
Where can I find additional details, specifications and documents for a 2N6165?
Additional datasheets, footprints and schematics for 2N6165 are listed on our Part Details page. You can also find images and similar parts to 2N6165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6165 fall under?
The 2N6165 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to 2N6165 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6165 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6165 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2N6165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6165 often in real-time on the comparison pages.
What if I can't find stock of 2N6165?
You can fill out our help required form which you can use to request a quote for 2N6165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.