Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
927
units
|
Buy Now |
![]() |
TTI Europe |
7,500
units
|
Buy Now |
![]() |
Arrow Electronics |
1,990
units
|
Buy Now |
![]() |
Newark Electronics |
927
units
|
Buy Now |
![]() |
element14 |
927
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
761
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-225 |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 10W |
Peak Non Rep Surge Current Itsm 50Hz | 30A |
Holding Current Max Ih | 15mA |
No. of Pins | 3Pins |
Operating Temperature Max | 110°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Itsm | 30A |
Current Itsm @ 60Hz | 30A |
Current t2+g- | 3mA |
Current t2-g+ | 5mA |
Current t2-g- | 3mA |
Gate Trigger Current Igt (Q1) t2+g+ | 3mA |
Gate Trigger Current Max Igt | 3mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Through Hole |
Thyristor Case | TO-225 |
Thyristor Type | Triac |
2N6075BG | Elfaro |
4A 600V TRIAC TO225 | TTI Europe |
TRIAC, 4A, 600V, TO-225 | Farnell |
Triac, 600V, 4A, To-225 | Newark Electronics |
Triac | Transfer Multisort Elektronik |
2N6075BG Series 600 V 4 A Through Hole Sensitive Gate Triac - TO-225 | Future Electronics |
Sensitive Gate | Mouser Electronics |
Where can I find additional details, specifications and documents for a 2N6075BG?
Additional datasheets, footprints and schematics for 2N6075BG are listed on our Part Details page. You can also find images and similar parts to 2N6075BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6075BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6075BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6075BG fall under?
The 2N6075BG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to 2N6075BG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6075BG you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6075BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6075BG have stock available?
Authorised distributors including TTI Europe, Arrow Electronics, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2N6075BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6075BG often in real-time on the comparison pages.
What if I can't find stock of 2N6075BG?
You can fill out our help required form which you can use to request a quote for 2N6075BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.