Status: | Unknown |
---|---|
Series: | 2N5192 |
RoHS: | Compliant |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 40W |
DC Collector Current | 4A |
DC Current Gain hFE | 80hFE |
Transistor Case Style | TO-225AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 600mV |
Continuous Collector Current Ic Max | 4A |
Current Ic Continuous a Max | 4A |
Current Ic hFE | 1.5A |
Device Marking | 2N5192 |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 2MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 40W |
Voltage Vcbo | 80V |
TRANSISTOR, NPN, TO-126 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 2N5192?
Additional datasheets, footprints and schematics for 2N5192 are listed on our Part Details page. You can also find images and similar parts to 2N5192 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N5192 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N5192 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N5192 fall under?
The 2N5192 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N5192 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N5192 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N5192 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N5192 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 2N5192.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N5192 often in real-time on the comparison pages.
What if I can't find stock of 2N5192?
You can fill out our help required form which you can use to request a quote for 2N5192 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.