Peak Repetitive Off-State Voltage Vdrm | - |
---|---|
On State RMS Current IT(rms) | 200mA |
Triac Case Style | TO-92 |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | - |
Peak Gate Power | 300mW |
MSL | - |
Silicon unilateral switch SUS package TO-92 | Solid State Manufacturing 2N4992 | RS Americas |
BILATERAL SWITCH, 5MA,TO-92 | Farnell |
Bilateral Switch, 5Ma,to-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2N4992?
Additional datasheets, footprints and schematics for 2N4992 are listed on our Part Details page. You can also find images and similar parts to 2N4992 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4992 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4992 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4992 fall under?
The 2N4992 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to 2N4992 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4992 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4992 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N4992 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 2N4992.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4992 often in real-time on the comparison pages.
What if I can't find stock of 2N4992?
You can fill out our help required form which you can use to request a quote for 2N4992 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.