Status: | Active |
---|---|
Series: | 2N4403T |
RoHS: | Compliant |
Prices starting from US$0.0330
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
6,660
|
Buy Now | |
Future Electronics | US$0.0385 |
172,000
|
Buy Now | |
Farnell | US$0.0492 |
51,392
|
Buy Now | |
element14 | US$0.0370 |
7,634
|
Buy Now | |
Newark Electronics | US$0.0330 |
5,831
|
Buy Now | |
Transfer Multisort Elektronik | US$0.05 |
1,740
|
Buy Now | |
Avnet America | US$0.0347 |
-
|
Buy Now | |
Avnet Asia | US$0.0364 |
-
|
Buy Now |
High gain |
Pb-Free Packages |
Benefits |
---|
low base drive required |
Applications |
---|
Power supplies |
End Products |
---|
Power supplies |
Description | 2N4403T |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
2N4403 Series PNP 40 V 0.6 A Through Hole General Purpose Amplifier - TO-92 | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
TRANSISTOR, BIPOL, PNP, -40V, TO-92-3 | element14 |
Transistor GP BJT PNP 40V 0.6A TO92-3 | RS |
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 200 Mhz, 625 Mw, -600 Ma, 20 Rohs Compliant: Yes |Onsemi 2N4403TA | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor GP BJT PNP 40V 0.6A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a 2N4403TA?
Additional datasheets, footprints and schematics for 2N4403TA are listed on our Part Details page. You can also find images and similar parts to 2N4403TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4403TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4403TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4403TA fall under?
The 2N4403TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N4403TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4403TA you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4403TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N4403TA have stock available?
Authorised distributors including Future Electronics, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for 2N4403TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4403TA often in real-time on the comparison pages.
What if I can't find stock of 2N4403TA?
You can fill out our help required form which you can use to request a quote for 2N4403TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.