Status: | Active |
---|---|
Series: | 2N4403T |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,600
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
37,146
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
16,192
in stock
|
Buy Now | |
element14
from US$0.0397
|
16,192
in stock
|
Buy Now | |
Farnell
from US$0.0461
|
16,192
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0421
|
8,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0450
|
1,180
in stock
|
Buy Now | |
Future Electronics
from US$0.0335
|
999
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
271
in stock
|
Buy Now | |
Avnet Asia
from US$0.0338
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High gain |
Pb-Free Packages |
Benefits |
---|
low base drive required |
Applications |
---|
Power supplies |
End Products |
---|
Power supplies |
Description | 2N4403T |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Transistor GP BJT PNP 40V 0.6A 3-Pin TO-92 Bulk | Avnet America |
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 200 Mhz, 625 Mw, -600 Ma, 20 Rohs Compliant: Yes |Onsemi 2N4403BU | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -40V, TO-92-3 | element14 |
PNP 40V 0,6A 0,625W B:100-300 TO92 | Schukat Electronic |
Transistor, Fairchild, 2N4403BU | RS |
Transistor: PNP | Transfer Multisort Elektronik |
2N4403 Series 40 V CE Breakdown 0.6 A PNP General Purpose Amplifier - TO-92 | Future Electronics |
On semi 2N4403BU Low Frequency Amplifier | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2N4403BU?
Additional datasheets, footprints and schematics for 2N4403BU are listed on our Part Details page. You can also find images and similar parts to 2N4403BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4403BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4403BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4403BU fall under?
The 2N4403BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N4403BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4403BU you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4403BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N4403BU have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 2N4403BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4403BU often in real-time on the comparison pages.
What if I can't find stock of 2N4403BU?
You can fill out our help required form which you can use to request a quote for 2N4403BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.