Status: | Active |
---|---|
Series: | 2N4401(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0327
High Gain |
Pb-Free Packages |
Benefits |
---|
low base drive required |
Applications |
---|
Power supplies |
End Products |
---|
Power supplies |
Description | 2N4401(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
NPN 40 V 600 mA 625 mW Through Hole General Purpose Amplifier - TO-92 | Future Electronics |
TRANSISTOR, NPN, 40V, 0.6A, TO-92-3 | element14 |
Transistor,bjt,npn,40V V(Br)Ceo,600Ma I(C),to-92 Rohs Compliant: Yes |Onsemi 2N4401TAR | Newark Electronics |
Transistor, Fairchild, 2N4401TAR | RS |
Transistor GP BJT NPN 40V 0.6A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a 2N4401TAR?
Additional datasheets, footprints and schematics for 2N4401TAR are listed on our Part Details page. You can also find images and similar parts to 2N4401TAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4401TAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4401TAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4401TAR fall under?
The 2N4401TAR is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N4401TAR when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4401TAR you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4401TAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N4401TAR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 2N4401TAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4401TAR often in real-time on the comparison pages.
What if I can't find stock of 2N4401TAR?
You can fill out our help required form which you can use to request a quote for 2N4401TAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.