Status: | Active |
---|---|
Series: | 2N4401(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0298
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0411
|
8,580
in stock
|
Buy Now | |
Avnet America
from US$0.0298
|
28,317
in stock
|
Buy Now | |
Future Electronics
from US$0.0353
|
22,118
in stock
|
Buy Now | |
element14
from US$0.0477
|
6,223
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
6,023
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0494
|
2,899
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0298
|
2,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0317
|
-
|
Buy Now | |
Farnell
from US$0.0489
|
-
|
Buy Now |
High Gain |
Pb-Free Packages |
Benefits |
---|
low base drive required |
Applications |
---|
Power supplies |
End Products |
---|
Power supplies |
Description | 2N4401(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Transistor GP BJT NPN 40V 0.6A 3-Pin TO-92 Bulk | Avnet America |
2N4401 Series 40 V CE Breakdown 0.6 A NPN General Purpose Amplifier - TO-92 | Future Electronics |
Transistor GP BJT NPN 40V 0.6A TO92-3 | RS |
TRANSISTOR, NPN | element14 |
Transistor, Npn, 40V, To-92 | Newark Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
NPN 40V 0,6A 0,625W B:100-300 TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 2N4401BU?
Additional datasheets, footprints and schematics for 2N4401BU are listed on our Part Details page. You can also find images and similar parts to 2N4401BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N4401BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N4401BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N4401BU fall under?
The 2N4401BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N4401BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4401BU you can contact the distributor directly for product support, shipping queries etc.
Is the 2N4401BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N4401BU have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, element14 and Newark Electronics have stock available or on a lead time for 2N4401BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N4401BU often in real-time on the comparison pages.
What if I can't find stock of 2N4401BU?
You can fill out our help required form which you can use to request a quote for 2N4401BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.