2N4238 Part Information

Details for 2N4238 by Multicomp

Semiconductors - Discretes>Transistors>Bipolar Transistors

Part Downloads

Part Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo 60V
Transition Frequency ft -
Power Dissipation Pd 1W
DC Collector Current 3A
DC Current Gain hFE 30hFE
Transistor Case Style TO-39
No. of Pins 3Pins
Operating Temperature Max 200°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Details for 2N4238 by Multicomp Pro

Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT

Part Downloads

Part Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 60V
DC Collector Current 3A
Power Dissipation Pd 1W
Transistor Mounting Through Hole
No. of Pins 3Pins
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N4238?

Additional datasheets, footprints and schematics for 2N4238 are listed in our Part Details tab. You can also find the 2N4238 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N4238 in the Pricing & Inventory tab next to part details. You can view 2N4238 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N4238 fall under?

The 2N4238 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N4238 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N4238 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N4238 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2N4238 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for 2N4238.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N4238 often in real-time on the comparison pages.

What if I can't find stock of 2N4238?

You can fill out our help required form which you can use to request a quote for 2N4238 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N4238

Loading...
Loading Results for 2N4238
We use cookies to improve your experience. See our privacy policy.
Okay