Status: | Active |
---|---|
Series: | 2N3906T |
RoHS: | Compliant |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
11,794
in stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
86,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
11,794
in stock
|
Buy Now | |
element14
from US$0.09
|
11,794
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,812
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0493
|
740
in stock
|
Buy Now | |
Avnet America
from US$0.0299
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0450
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
General Use |
End Products |
---|
General Use |
Description | 2N3906T |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 400 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
2N3906 Series 40 V CE Breakdown 0.2 A PNP General Purpose Amplifier - TO-92 | Future Electronics |
Trans, Pnp, -40V, 150Deg C, 0.625W | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -40V, TO-92-3 | element14 |
onsemi General Purpose Transistor, PNP, 40V, TO-92 | Distrelec |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor GP BJT PNP 40V 0.2A 3-Pin TO-92 Ammo | Avnet America |
PNP -40V -0,2A 0,625W B:30-300 TO92 | Schukat Electronic |
Trans GP BJT PNP 40V 0.2A 3-Pin TO-92 Ammo | Avnet Asia |
Where can I find additional details, specifications and documents for a 2N3906TA?
Additional datasheets, footprints and schematics for 2N3906TA are listed on our Part Details page. You can also find images and similar parts to 2N3906TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3906TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3906TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3906TA fall under?
The 2N3906TA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3906TA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3906TA you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3906TA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3906TA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 2N3906TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3906TA often in real-time on the comparison pages.
What if I can't find stock of 2N3906TA?
You can fill out our help required form which you can use to request a quote for 2N3906TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.