Status: | Active |
---|---|
Series: | 2N3906T |
RoHS: | Compliant |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
11,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0373
|
35,862
in stock
|
Buy Now | |
element14
from US$0.05
|
19,027
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
16,424
in stock
|
Buy Now | |
Farnell
from US$0.0495
|
16,424
in stock
|
Buy Now | |
Avnet America
from US$0.0309
|
2,879
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0463
|
244
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0245
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
General Use |
End Products |
---|
General Use |
Description | 2N3906T |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 1.5 |
Package Type | TO-92-3 |
2N3906 Series 40 V CE Breakdown 0.2 A PNP General Purpose Amplifier - TO-92 | Future Electronics |
TRANSISTOR, BIPOL, PNP, -40V, TO-92-3 | element14 |
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 250 Mhz, 625 Mw, -200 Ma, 30 Rohs Compliant: Yes |Onsemi 2N3906BU | Newark Electronics |
Transistor GP BJT PNP 40V 0.2A TO92-3 | RS |
Single Bipolar Transistor, PNP, 40 V, 200 mA, 250 mW, TO-92 (TO-226), 3 Pins, Through Hole | Avnet America |
Transistor: PNP | Transfer Multisort Elektronik |
PNP 40V 0,2A 0,625W B:30-300 TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 2N3906BU?
Additional datasheets, footprints and schematics for 2N3906BU are listed on our Part Details page. You can also find images and similar parts to 2N3906BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3906BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3906BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3906BU fall under?
The 2N3906BU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3906BU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3906BU you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3906BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3906BU have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 2N3906BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3906BU often in real-time on the comparison pages.
What if I can't find stock of 2N3906BU?
You can fill out our help required form which you can use to request a quote for 2N3906BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.