Status: | Active |
---|---|
Series: | 2N3904T |
RoHS: | Compliant |
Prices starting from US$0.0352
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0482
|
22,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0352
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0352
|
20,000
in stock
|
Buy Now | |
element14
from US$0.06
|
443
in stock
|
Buy Now | |
Farnell
from US$0.05
|
443
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | 2N3904T |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 1.5 |
Package Type | TO-92-3 LF |
2N3904 Series 40 V 0.2 A NPN General Purpose Amplifier - TO-92-3 Ammo | Future Electronics |
Transistor, Fairchild, 2N3904TAR | RS |
Npn 40V/0.2A 100-300 Rohs Compliant: Yes |Onsemi 2N3904TAR | Newark Electronics |
Transistor GP BJT NPN 40V 0.2A 3-Pin TO-92 Ammo | Avnet America |
TRANSISTOR, NPN, 40V, 0.2A, TO-92-3 | element14 |
onsemi General Purpose Transistor, NPN, 40V, TO-92 | Distrelec |
Where can I find additional details, specifications and documents for a 2N3904TAR?
Additional datasheets, footprints and schematics for 2N3904TAR are listed on our Part Details page. You can also find images and similar parts to 2N3904TAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3904TAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3904TAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3904TAR fall under?
The 2N3904TAR is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3904TAR when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3904TAR you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3904TAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3904TAR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2N3904TAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3904TAR often in real-time on the comparison pages.
What if I can't find stock of 2N3904TAR?
You can fill out our help required form which you can use to request a quote for 2N3904TAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.