2N3902 Part Information

Details for 2N3902 by Multicomp

Semiconductors - Discretes>Transistors>Bipolar Transistors

Part Downloads

Part Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 325V
Transition Frequency ft 2.8MHz
Power Dissipation Pd 100W
DC Collector Current 3.5A
DC Current Gain hFE 30hFE
Transistor Case Style TO-3
No. of Pins 2Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Gain Bandwidth ft Typ 2.8MHz
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C
RoHS Compliant

Details for 2N3902 by Multicomp Pro

Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT

Part Downloads

Part Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 325V
DC Collector Current 3.5A
Power Dissipation Pd 100W
Transistor Mounting Through Hole
No. of Pins 2Pins
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N3902?

Additional datasheets, footprints and schematics for 2N3902 are listed in our Part Details tab. You can also find the 2N3902 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N3902 in the Pricing & Inventory tab next to part details. You can view 2N3902 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N3902 fall under?

The 2N3902 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N3902 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3902 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N3902 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2N3902 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2N3902.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N3902 often in real-time on the comparison pages.

What if I can't find stock of 2N3902?

You can fill out our help required form which you can use to request a quote for 2N3902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N3902

Loading...
Loading Results for 2N3902
We use cookies to improve your experience. See our privacy policy.
Okay