Status: | Active |
---|---|
Series: | 2N3773 |
RoHS: | Compliant |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.56
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
509
in stock
|
Buy Now | |
element14
from US$4.13
|
509
in stock
|
Buy Now | |
Farnell
from US$4.56
|
509
in stock
|
Buy Now | |
Distrelec
from US$5.09
|
5
in stock
|
Buy Now | |
RS Americas
from US$4.69
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.96
|
-
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
Avnet Asia
from US$3.85
|
-
|
Buy Now | |
Schukat Electronic
from US$4.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Safe Operating Area (100% Tested) 150 W @ 100 V |
Completely Characterized for Linear Operation |
High DC Current Gain and Low Saturation Voltage hFE = 15 (Min) @ 8 A, 4 V VCE(sat) = 1.4 V (Max) @ IC = 8 A, IB = 0.8 A |
For Low Distortion Complementary Designs |
Description | 2N3773 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 4 |
IC Cont. (A) | 16 |
VCEO Min (V) | 140 |
VCBO (V) | 160 |
VEBO (V) | 7 |
VBE(sat) (V) | - |
VBE(on) (V) | 2.2 |
hFE Min | 15 |
hFE Max | 60 |
fT Min (MHz) | 4 |
PTM Max (W) | 150 |
Package Type | TO-204-2 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 140 V, 150 W, 16 A, 4 Rohs Compliant: Yes |Onsemi 2N3773G | Newark Electronics |
TRANSISTOR, NPN, TO-3 | element14 |
onsemi Power Transistor, NPN, 140V, TO-204 | Distrelec |
2N3773G | RS |
Transistor, Bipolar, Si, NPN, Power, VCEO 140VDC, IC 16A, PD 150W, TO-204,VCBO 160VDC | ON Semiconductor 2N3773G | RS Americas |
2N3773G 140 V 16 A NPN Complementary Silicon Power Transistor - TO-204 | Future Electronics |
Transistor GP BJT NPN 140V 16A 2-Pin TO-3 Tray | Avnet America |
NPN 140V 16A 150W B:15-60 TO3 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 2N3773G?
Additional datasheets, footprints and schematics for 2N3773G are listed on our Part Details page. You can also find images and similar parts to 2N3773G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3773G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3773G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3773G fall under?
The 2N3773G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3773G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3773G you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3773G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2N3773G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 2N3773G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3773G often in real-time on the comparison pages.
What if I can't find stock of 2N3773G?
You can fill out our help required form which you can use to request a quote for 2N3773G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.