Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
Transition Frequency ft | 100MHz |
Power Dissipation Pd | 625mW |
DC Collector Current | 800mA |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 150V |
Continuous Collector Current Ic Max | 800mA |
Current Ic Continuous a Max | 800mA |
Current Ic hFE | 50mA |
Gain Bandwidth ft Min | 100MHz |
Gain Bandwidth ft Typ | 100MHz |
Hfe Min | 50 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | a |
Power Dissipation Ptot Max | 625mW |
Termination Type | Through Hole |
Voltage Vcbo | 50V |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 30V |
DC Collector Current | 800mA |
Power Dissipation Pd | 625mW |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
Transition Frequency ft | 100MHz |
RoHS Compliant | Yes |
Transistor, Npn, 30V, To-92 | Newark Electronics |
TRANSISTOR, NPN, TO-92 | element14 |
Where can I find additional details, specifications and documents for a 2N3705?
Additional datasheets, footprints and schematics for 2N3705 are listed on our Part Details page. You can also find images and similar parts to 2N3705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N3705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N3705 fall under?
The 2N3705 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N3705 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3705 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N3705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N3705 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2N3705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N3705 often in real-time on the comparison pages.
What if I can't find stock of 2N3705?
You can fill out our help required form which you can use to request a quote for 2N3705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.