2N3702 Transistors by NTE Electronics

TRANSISTOR BIPOLAR PNP -80V TO-92-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
545
in stock
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo -80V
Transition Frequency ft 120MHz
Power Dissipation Pd 600mW
DC Collector Current -500mA
DC Current Gain hFE 35hFE
MSL -

Alternative Descriptions

Transistor, Bipolar, Pnp, -80V, To-92-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N3702?

Additional datasheets, footprints and schematics for 2N3702 are listed on our Part Details page. You can also find images and similar parts to 2N3702 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N3702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3702 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N3702 fall under?

The 2N3702 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N3702 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3702 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N3702 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N3702 have stock available?

Authorised distributors including Rapid Electronics, element14, Newark Electronics and Avnet America have stock available or on a lead time for 2N3702.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N3702 often in real-time on the comparison pages.

What if I can't find stock of 2N3702?

You can fill out our help required form which you can use to request a quote for 2N3702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay