2N3584 Transistors by Multicomp Pro

TRANS, NPN, 250V, 2A, 200DEG C, 35W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$33.59


Distributor Starting From Stock
Logo for Avnet America Avnet America US$33.59
-
Buy Now
Logo for Microchip Technology Microchip Technology US$37.62
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 250V
DC Collector Current 2A
Power Dissipation Pd 35W
Transistor Mounting Through Hole
No. of Pins 2Pins
RoHS Compliant Yes


2N3584 Transistors by NTE Electronics

SILICON NPN TRANSISTOR, 250V, 2A, TO-66

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 350V
DC Collector Current 5A
Power Dissipation Pd 35W
Transistor Mounting Through Hole
No. of Pins 2Pins
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N3584?

Additional datasheets, footprints and schematics for 2N3584 are listed on our Part Details page. You can also find images and similar parts to 2N3584 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N3584 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3584 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N3584 fall under?

The 2N3584 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.

Can I view similar or alternative parts?

You can view similar parts to 2N3584 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3584 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N3584 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N3584 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for 2N3584.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N3584 often in real-time on the comparison pages.

What if I can't find stock of 2N3584?

You can fill out our help required form which you can use to request a quote for 2N3584 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay