2N3583 Transistors by NTE Electronics

TRANSISTOR NPN 175V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
50 units
Buy Now
Logo for Farnell Farnell
50 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Microchip Technology Microchip Technology
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 175V
Transition Frequency ft 20MHz
Power Dissipation Pd 35W
DC Collector Current 1A
DC Current Gain hFE 40hFE
No. of Pins 2Pins
Product Range -

Alternative Descriptions

TRANSISTOR, NPN, 175V | Newark Electronics

More Parts in Bipolar Transistors


Featured content from Farnell

2N3583 Transistors by Multicomp Pro

TRANS, NPN, 175V, 1A, 200DEG C, 35W
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 175V
DC Collector Current 1A
Power Dissipation Pd 35W
Transistor Mounting Through Hole
No. of Pins 2Pins
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N3583?

Additional datasheets, footprints and schematics for 2N3583 are listed on our Part Details page. You can also find images and similar parts to 2N3583 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N3583 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3583 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N3583 fall under?

The 2N3583 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N3583 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3583 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N3583 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N3583 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for 2N3583.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N3583 often in real-time on the comparison pages.

What if I can't find stock of 2N3583?

You can fill out our help required form which you can use to request a quote for 2N3583 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay