2N3415 Transistors by NTE Electronics

TRANSISTOR, BIPOLAR, NPN, 30V, 500mA, TO-92-3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0486

Distributor Stock
Logo for Farnell
Farnell
from US$0.0486
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 30V
DC Collector Current 500mA
Power Dissipation Pd 625mW
Transistor Mounting Through Hole
No. of Pins 3Pins
RoHS Compliant Yes

Alternative Descriptions

Transistor, Bipolar, Npn, 30V, 500Ma, To-92-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N3415?

Additional datasheets, footprints and schematics for 2N3415 are listed on our Part Details page. You can also find images and similar parts to 2N3415 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N3415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3415 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N3415 fall under?

The 2N3415 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.

Can I view similar or alternative parts?

You can view similar parts to 2N3415 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3415 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N3415 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2N3415 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2N3415.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N3415 often in real-time on the comparison pages.

What if I can't find stock of 2N3415?

You can fill out our help required form which you can use to request a quote for 2N3415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay