2N3392 Transistors by NTE Electronics

TRANSISTOR, BIPOLAR, NPN, 50V, TO-92-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 50V
DC Collector Current 100mA
Power Dissipation Pd 260mW
Transistor Mounting Through Hole
No. of Pins 3Pins
RoHS Compliant No

Alternative Descriptions

Transistor, Bipolar, Npn, 50V, To-92-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N3392?

Additional datasheets, footprints and schematics for 2N3392 are listed on our Part Details page. You can also find images and similar parts to 2N3392 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N3392 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N3392 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N3392 fall under?

The 2N3392 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.

Can I view similar or alternative parts?

You can view similar parts to 2N3392 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N3392 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N3392 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2N3392 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2N3392.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N3392 often in real-time on the comparison pages.

What if I can't find stock of 2N3392?

You can fill out our help required form which you can use to request a quote for 2N3392 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay