Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Power Dissipation Pd | 500mW |
DC Collector Current | 30mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | TO-206AF |
No. of Pins | 7Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
DC Current Gain Max (hfe) | 300 |
Module Configuration | Dual |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
TO 78 Dual Silicon Transistors NPN | Solid State Manufacturing 2N2920A | RS Americas |
TRANSISTOR,NPNNPN,60V,0.05A,TO78 | element14 |
Where can I find additional details, specifications and documents for a 2N2920A?
Additional datasheets, footprints and schematics for 2N2920A are listed on our Part Details page. You can also find images and similar parts to 2N2920A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N2920A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N2920A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N2920A fall under?
The 2N2920A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N2920A when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N2920A you can contact the distributor directly for product support, shipping queries etc.
Is the 2N2920A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N2920A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and element14 have stock available or on a lead time for 2N2920A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N2920A often in real-time on the comparison pages.
What if I can't find stock of 2N2920A?
You can fill out our help required form which you can use to request a quote for 2N2920A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.