2N2920 Part Information

Details for 2N2920 by Solid State Manufacturing

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Featured content from Farnell

Part Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 60V
Power Dissipation Pd 500mW
DC Collector Current 30mA
DC Current Gain hFE 300hFE
Transistor Case Style TO-206AF
No. of Pins 7Pins
Operating Temperature Max 200°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
DC Current Gain Max (hfe) 300
Module Configuration Dual
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +200°C
RoHS Compliant

Alternative Part Descriptions

  • BIPOLAR TRANSISTOR, DUAL NPN, 60V, TO-71; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:30mA; Power Dissipation Pd:1.5W; DC Current Gain hFE:600hFE; No. of Pins:7Pins; Product Range:-; MSL:- RoHS Compliant: No | Newark Electronics
  • TO 78 Dual Silicon Transistors NPN | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2N2920?

Additional datasheets, footprints and schematics for 2N2920 are listed in our Part Details tab. You can also find the 2N2920 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2N2920 in the Pricing & Inventory tab next to part details. You can view 2N2920 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2N2920 fall under?

The 2N2920 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2N2920 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2N2920 you can contact the distributor directly for product support, shipping queries etc.

Is the 2N2920 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2N2920 have stock available?

Authorised distributors including Newark Electronics and Allied Electronics & Automation have stock available or on a lead time for 2N2920.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2N2920 often in real-time on the comparison pages.

What if I can't find stock of 2N2920?

You can fill out our help required form which you can use to request a quote for 2N2920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2N2920

Loading...
Loading Results for 2N2920