Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0157
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
137,211
in stock
|
Buy Now | |
element14
from US$0.28
|
148,467
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
146,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0157
|
24,625
in stock
|
Buy Now | |
Chip One Stop
from US$0.0472
|
5,135
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
4,850
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
3,993
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
1,660
in stock
|
Buy Now | |
Jameco Electronics
from US$0.69
|
1,523
in stock
|
Buy Now | |
Micros
from US$0.29
|
880
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
610
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
24
in stock
|
Buy Now | |
Electro Enterprises
from US$0.60
|
14
in stock
|
Buy Now | |
Richardson RFPD
from US$2.77
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
37
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
Microchip Technology
from US$2.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 1.2W |
DC Collector Current | 800mA |
DC Current Gain hFE | 100hFE |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 1.2W |
DC Collector Current | 800mA |
DC Current Gain hFE | 30hFE |
Transistor Case Style | TO-18 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Continuous Collector Current Ic Max | 800mA |
Current Ic @ Vce Sat | 150mA |
Current Ic Continuous a Max | 800mA |
Current Ic Fall Time Measurement | 150mA |
Current Ic hFE | 150mA |
Fall Time @ Ic | 60ns |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 300MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Power Dissipation Ptot Max | 400mW |
Voltage Vcbo | 75V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 600mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | TO-18 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Continuous Collector Current Ic Max | 600mA |
Current Gain Hfe Max | 300 |
Current Ic @ Vce Sat | 150mA |
Current Ic Continuous a Max | 800mA |
Current Ic Fall Time Measurement | 150mA |
Current Ic hFE | 150mA |
DC Current Gain Hfe Max | 300 |
DC Current Gain Hfe Min | 100 |
Fall Time @ Ic | 60ns |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 300MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Pin Configuration | a |
Power Dissipation Ptot Max | 500mW |
Voltage Vcbo | 75V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
DC Collector Current | 800mA |
Power Dissipation Pd | 1.2W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, 40V, 800MA, TO-18 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 1.2 W, 800 Ma, 30 Rohs Compliant: Yes |Multicomp Pro 2N2222A | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
NPN Silicon Transistor, Planar Switching, Emitter 40V, 2N222 Series | Solid State Manufacturing 2N2222A | RS Americas |
Where can I find additional details, specifications and documents for a 2N2222A?
Additional datasheets, footprints and schematics for 2N2222A are listed on our Part Details page. You can also find images and similar parts to 2N2222A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N2222A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N2222A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N2222A fall under?
The 2N2222A is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2N2222A when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N2222A you can contact the distributor directly for product support, shipping queries etc.
Is the 2N2222A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N2222A have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for 2N2222A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N2222A often in real-time on the comparison pages.
What if I can't find stock of 2N2222A?
You can fill out our help required form which you can use to request a quote for 2N2222A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.