2MBI900VXA-120P-50 Part Information

Details for 2MBI900VXA-120P-50 by Fuji Electric

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity Dual N Channel
DC Collector Current 1.2kA
Collector Emitter Saturation Voltage Vce(on) 1.75V
Power Dissipation Pd 5.1kW
Collector Emitter Voltage V(br)ceo 1.2kV
Transistor Case Style Module
No. of Pins 10Pins
Operating Temperature Max 150°C
Product Range -
RoHS Compliant

Alternative Part Descriptions

  • IGBT, MODULE, DUAL N CHANNEL, 1.2KV, 1.2KA; DC Collector Current:1.2kA; Collector Emitter Saturation Voltage Vce(on):1.75V; Power Dissipation Pd:5.1kW; Junction Temperature, Tj Max:150°C; IGBT Termination:Stud; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2MBI900VXA-120P-50?

Additional datasheets, footprints and schematics for 2MBI900VXA-120P-50 are listed in our Part Details tab. You can also find the 2MBI900VXA-120P-50 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2MBI900VXA-120P-50 in the Pricing & Inventory tab next to part details. You can view 2MBI900VXA-120P-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2MBI900VXA-120P-50 fall under?

The 2MBI900VXA-120P-50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2MBI900VXA-120P-50 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2MBI900VXA-120P-50 you can contact the distributor directly for product support, shipping queries etc.

Is the 2MBI900VXA-120P-50 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2MBI900VXA-120P-50 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2MBI900VXA-120P-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2MBI900VXA-120P-50 often in real-time on the comparison pages.

What if I can't find stock of 2MBI900VXA-120P-50?

You can fill out our help required form which you can use to request a quote for 2MBI900VXA-120P-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2MBI900VXA-120P-50

Loading...
Loading Results for 2MBI900VXA-120P-50
We use cookies to improve your experience. See our privacy policy.
Okay